AS1352
AS1352
Active
Description:  IC REG LIN POS PROG 200MA 12QFN
Manufacturer:  ams OSRAM
Datasheet:   AS1352 Datasheet
History Price: $2.87000
In Stock: 8000
AS1352 vs AS1375-BTDT-18
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Programmable
Fixed
Number of Regulators
4
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.8V
1.8V
Voltage - Output (Max)
3.3V
-
Voltage Dropout (Max)
-
-
Current - Output
200mA
200mA
Current - Quiescent (Iq)
350 μA
2 μA
Current - Supply (Max)
-
-
PSRR
70dB ~ 40dB (1KHz ~ 100kHz)
85dB ~ 50dB (1kHz ~ 100kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VQFN Exposed Pad
6-UFDFN Exposed Pad
Supplier Device Package
12-QFN (4x4)
6-TDFN (2x2)