AS1375-BTDT-30
AS1375-BTDT-30
Obsolete
Description:  IC REG LINEAR 3V 200MA 6TDFN
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 22800
AS1375-BTDT-30 vs AS1375
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
3V
1.2V
Voltage - Output (Max)
-
5V
Voltage Dropout (Max)
0.2V @ 200mA
0.35V @ 200mA
Current - Output
200mA
200mA
Current - Quiescent (Iq)
2 μA
2 μA
Current - Supply (Max)
-
1.7 μA
PSRR
85dB ~ 50dB (1kHz ~ 100kHz)
85dB ~ 50dB (1kHz ~ 100kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Package / Case
6-UFDFN Exposed Pad
-
Supplier Device Package
6-TDFN (2x2)
-