AS1500-T
AS1500-T
Obsolete
Description:  IC DGTL POT 10KOHM 256TAP 8SOIC
Manufacturer:  ams OSRAM
Datasheet:   AS1500-T Datasheet
History Price: Obsolete
In Stock: 39600
AS1500-T vs AS1502-T
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
1
Number of Taps
256
256
Resistance (Ohms)
10k
50k
Interface
SPI
SPI
Memory Type
Volatile
Volatile
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Features
-
-
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
500ppm/ ℃
500ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
100
100