AS1524-BTDR
AS1524-BTDR
Obsolete
Description:  IC ADC 12BIT SAR 8TDFN
Manufacturer:  ams OSRAM
Datasheet:   AS1524-BTDR Datasheet
History Price: Obsolete
In Stock: 11600
AS1524-BTDR vs AS1521-T
Manufacturer
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
12
10
Sampling Rate (Per Second)
150k
300k
Number of Inputs
1
4, 8
Input Type
Differential, Pseudo-Differential
Differential, Pseudo-Differential, Single Ended
Data Interface
SPI
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-WDFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TDFN (3x3)
20-TSSOP
Mounting Type
Surface Mount
Surface Mount