AS1524-BTDR
AS1524-BTDR
Obsolete
Description:  IC ADC 12BIT SAR 8TDFN
Manufacturer:  ams OSRAM
Datasheet:   AS1524-BTDR Datasheet
History Price: Obsolete
In Stock: 11600
AS1524-BTDR vs AS1529-BTDR
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Number of Bits
12
10
Sampling Rate (Per Second)
150k
150k
Number of Inputs
1
2
Input Type
Differential, Pseudo-Differential
Single Ended
Data Interface
SPI
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-WDFN Exposed Pad
8-WDFN Exposed Pad
Supplier Device Package
8-TDFN (3x3)
8-TDFN (3x3)
Mounting Type
Surface Mount
Surface Mount