Packaging
Tube
Tape & Reel (TR)
Sampling Rate (Per Second)
400k
150k
Input Type
Differential, Pseudo-Differential, Single Ended
Single Ended
Configuration
S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
2.7V ~ 5.25V
Voltage - Supply, Digital
5V
2.7V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-TSSOP (0.173", 4.40mm Width)
8-WDFN Exposed Pad
Supplier Device Package
20-TSSOP
8-TDFN (3x3)
Mounting Type
Surface Mount
Surface Mount