AS1530
AS1530
Obsolete
Description:  IC ADC 12BIT SAR 20TSSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1530 Datasheet
History Price: Obsolete
In Stock: 41200
AS1530 vs AS1544-BQFT
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
12
12
Sampling Rate (Per Second)
400k
1M
Number of Inputs
4, 8
2, 4
Input Type
Differential, Pseudo-Differential, Single Ended
Differential, Single Ended
Data Interface
SPI
SPI, DSP
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
2.7V ~ 5.25V
Voltage - Supply, Digital
5V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-WFQFN Exposed Pad
Supplier Device Package
20-TSSOP
20-TQFN (4x4)
Mounting Type
Surface Mount
Surface Mount