AS1532-T
AS1532-T
Obsolete
Description:  IC ADC 12BIT SAR 16TSSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1532-T Datasheet
History Price: Obsolete
In Stock: 6800
AS1532-T vs AS1533-T
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
12
12
Sampling Rate (Per Second)
400k
300k
Number of Inputs
2, 4
2, 4
Input Type
Differential, Pseudo-Differential, Single Ended
Differential, Pseudo-Differential, Single Ended
Data Interface
SPI
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V
2.7V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP
Mounting Type
Surface Mount
Surface Mount