AS1702
AS1702
Obsolete
Description:  IC AMP CLASS AB MONO 1.8W 10MSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1702 Datasheet
History Price: Obsolete
In Stock: 46800
AS1702 vs AS1703V
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.8W x 1 @ 4Ohm
1.8W x 1 @ 4Ohm
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-MSOP
10-DFN (3x3)
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
10-WFDFN Exposed Pad