AS1702V
AS1702V
Obsolete
Description:  IC AMP CLASS AB MONO 1.8W 10DFN
Manufacturer:  ams OSRAM
Datasheet:   AS1702V Datasheet
History Price: Obsolete
In Stock: 29600
AS1702V vs AS1704V-T
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.8W x 1 @ 4Ohm
1.8W x 1 @ 4Ohm
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-DFN (3x3)
10-DFN (3x3)
Package / Case
10-WFDFN Exposed Pad
10-WFDFN Exposed Pad