Packaging
Tape & Reel (TR)
Tube
Switch Circuit
SPST - NO
SPST - NO/NC
Multiplexer/Demultiplexer Circuit
1:1
1:1
On-State Resistance (Max)
800mOhm
900mOhm
Channel-to-Channel Matching (ΔRon)
20mOhm
30mOhm
Voltage - Supply, Single (V-)
1.6V ~ 3.6V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
22ns, 14ns
22ns, 14ns
Channel Capacitance (CS(off), CD(off))
35pF, 35pF
45pF, 45pF
Current - Leakage (IS(off)) (Max)
1nA
2.5nA
Crosstalk
-100dB @ 1MHz
-80dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-8
14-TSSOP