AS1742G-T
AS1742G-T
Obsolete
Description:  IC SW SPST-NCX2 800MOHM 8MSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1742G-T Datasheet
History Price: Obsolete
In Stock: 12800
AS1742G-T vs AS1742G
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Circuit
SPST - NC
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
1:1
Number of Circuits
2
2
On-State Resistance (Max)
800mOhm
800mOhm
Channel-to-Channel Matching (ΔRon)
20mOhm
20mOhm
Voltage - Supply, Single (V-)
1.6V ~ 3.6V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
22ns, 14ns
22ns, 14ns
-3db Bandwidth
130MHz
130MHz
Charge Injection
6pC
6pC
Channel Capacitance (CS(off), CD(off))
35pF, 35pF
35pF, 35pF
Current - Leakage (IS(off)) (Max)
1nA
1nA
Crosstalk
-100dB @ 1MHz
-100dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
8-MSOP