AS1747-BTDT
AS1747-BTDT
Obsolete
Description:  IC SWITCH SPDTX2 850MOHM 10TDFN
Manufacturer:  ams OSRAM
Datasheet:   AS1747-BTDT Datasheet
History Price: Obsolete
In Stock: 42400
AS1747-BTDT vs AS1743G
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Circuit
SPDT
SPST - NO/NC
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
2
2
On-State Resistance (Max)
850mOhm
800mOhm
Channel-to-Channel Matching (ΔRon)
30mOhm
20mOhm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
400ns, 200ns
22ns, 14ns
-3db Bandwidth
31MHz
130MHz
Charge Injection
2pC
6pC
Channel Capacitance (CS(off), CD(off))
63pF
35pF, 35pF
Current - Leakage (IS(off)) (Max)
10nA
1nA
Crosstalk
-90dB @ 100kHz
-100dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-TDFN (3x3)
8-MSOP