Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ ams OSRAM AS1973-T
AS1973-T
Obsolete
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8MSOP
Manufacturer:
ams OSRAM
Datasheet:
AS1973-T Datasheet
History Price: Obsolete
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS1973-T vs AS1971
Part No
AS1973-T
AS1971
Category
Linear - Comparators
Linear - Comparators
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
General Purpose
General Purpose
Number of Elements
2
1
Output Type
Open Drain
Open Drain
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V, ?.25V ~ 2.75V
2.5V ~ 5.5V, ?.25V ~ 2.75V
Voltage - Input Offset (Max)
6mV @ 5.5V
6mV @ 5.5V
Current - Input Bias (Max)
1pA @ 5.5V
1pA @ 5.5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
32μA
19μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
400ns
400ns
Hysteresis
?mV
?mV
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
SC-74A, SOT-753
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MSOP
SOT-23-5