AS1975-T
AS1975-T
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 14TSSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1975-T Datasheet
History Price: Obsolete
In Stock: 19200
AS1975-T vs AS1974
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
Open Drain
Push-Pull
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V, ?.25V ~ 2.75V
2.5V ~ 5.5V, ?.25V ~ 2.75V
Voltage - Input Offset (Max)
6mV @ 5.5V
6mV @ 5.5V
Current - Input Bias (Max)
1pA @ 5.5V
1pA @ 5.5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
64μA
64μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
400ns
420ns
Hysteresis
?mV
?mV
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
14-TSSOP