AS2524BF
AS2524BF
Obsolete
Description:  IC TELECOM INTERFACE DIE
Manufacturer:  ams OSRAM
Datasheet:   AS2524BF Datasheet
History Price: Obsolete
In Stock: 41200
AS2524BF vs AS2536UT-Z
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Line Interface Unit (LIU)
Telecom Circuit
Interface
Serial
-
Number of Circuits
1
1
Voltage - Supply
-
3.8V ~ 5V
Current - Supply
3mA
4mA
Power (Watts)
-
-
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
Die
28-SOIC