Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ ams OSRAM AS2533UT
AS2533UT
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 28SOIC
Manufacturer:
ams OSRAM
Datasheet:
AS2533UT Datasheet
History Price: Obsolete
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS2533UT vs AS2534U
Part No
AS2533UT
AS2534U
Category
Interface - Telecom
Interface - Telecom
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Telecom Circuit
Telecom Circuit
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
3.8V ~ 5V
3.8V ~ 5V
Current - Supply
4mA
4mA
Power (Watts)
-
-
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC