AS2534U
AS2534U
Obsolete
Description:  IC TELECOM INTERFACE 28SOIC
Manufacturer:  ams OSRAM
Datasheet:   AS2534U Datasheet
History Price: Obsolete
In Stock: 22400
AS2534U vs AS2536
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Telecom Circuit
Telecom Circuit
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
3.8V ~ 5V
3.8V ~ 5V
Current - Supply
4mA
4mA
Power (Watts)
-
-
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC