Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ ams OSRAM AS2536UT
AS2536UT
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 28SOIC
Manufacturer:
ams OSRAM
Datasheet:
AS2536UT Datasheet
History Price: Obsolete
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS2536UT vs AS2524BT
Part No
AS2536UT
AS2524BT
Category
Interface - Telecom
Interface - Telecom
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Telecom Circuit
Line Interface Unit (LIU)
Interface
-
Serial
Number of Circuits
1
1
Voltage - Supply
3.8V ~ 5V
-
Current - Supply
4mA
3mA
Power (Watts)
-
-
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC