AS2540TR
AS2540TR
Obsolete
Description:  IC TELECOM INTERFACE 28SOIC
Manufacturer:  ams OSRAM
Datasheet:   AS2540TR Datasheet
History Price: Obsolete
In Stock: 36400
AS2540TR vs AS2522BF
Part No
Manufacturer
Series
-
-
Packaging
Cut Tape (CT)
Bulk
Status
Obsolete
Obsolete
Function
Single-Chip Solution
Line Interface Unit (LIU)
Interface
Serial
Serial
Number of Circuits
1
1
Voltage - Supply
-
3V ~ 5V
Current - Supply
3mA
10mA
Power (Watts)
-
-
Operating Temperature
-15 ℃ ~ 60 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Die
Supplier Device Package
28-SOIC
Die