AS3410-EQFP-500
AS3410-EQFP-500
Obsolete
Description:  IC AMP CLASS AB STEREO 24QFN
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 40400
AS3410-EQFP-500 vs AS3412-EWLT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
50mW x 2 @ 16Ohm
Voltage - Supply
1V ~ 1.8V
1.6V ~ 1.8V
Features
Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control
Mute
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Supplier Device Package
24-QFN (4x4)
25-WLCSP (2.5x2.5)
Package / Case
24-VFQFN Exposed Pad
25-UFBGA, WLCSP