Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ ams OSRAM AS3410-EQFP-500
AS3410-EQFP-500
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STEREO 24QFN
Manufacturer:
ams OSRAM
Datasheet:
AS3410-EQFP-500 Datasheet
History Price: Obsolete
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS3410-EQFP-500 vs AS3421-EQFP
Part No
AS3410-EQFP-500
AS3421-EQFP
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
1V ~ 1.8V
1V ~ 1.8V
Features
Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control
Depop, Differential Inputs, I2C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Supplier Device Package
24-QFN (4x4)
24-QFN (4x4)
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad