AS3418-EWLM
AS3418-EWLM
Obsolete
Description:  AS3418-EWLM WLP LF T&R
Manufacturer:  ams OSRAM
Datasheet:   AS3418-EWLM Datasheet
History Price: Obsolete
In Stock: 23200
AS3418-EWLM vs AS3400-EQFP
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Headphone
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
90mW x 1 @ 32Ohm
-
Voltage - Supply
1.4V ~ 1.8V
1V ~ 1.8V
Features
-
Depop, Differential Inputs, I2C, Input Multiplexer, Volume Control
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Supplier Device Package
30-WLCSP (2.65x2.55)
24-QFN (4x4)
Package / Case
30-UFBGA, WLCSP
24-VFQFN Exposed Pad