Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ ams OSRAM AS3418-EWLM
AS3418-EWLM
Obsolete
Linear - Amplifiers - Audio
Description:
AS3418-EWLM WLP LF T&R
Manufacturer:
ams OSRAM
Datasheet:
AS3418-EWLM Datasheet
History Price: Obsolete
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS3418-EWLM vs AS3412-EWLT
Part No
AS3418-EWLM
AS3412-EWLT
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Headphone
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
90mW x 1 @ 32Ohm
50mW x 2 @ 16Ohm
Voltage - Supply
1.4V ~ 1.8V
1.6V ~ 1.8V
Features
-
Mute
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Supplier Device Package
30-WLCSP (2.65x2.55)
25-WLCSP (2.5x2.5)
Package / Case
30-UFBGA, WLCSP
25-UFBGA, WLCSP