Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ ams OSRAM AS3422-EQFP
AS3422-EQFP
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STEREO 32QFN
Manufacturer:
ams OSRAM
Datasheet:
AS3422-EQFP Datasheet
History Price: Obsolete
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS3422-EQFP vs AS3412-EWLT
Part No
AS3422-EQFP
AS3412-EWLT
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
50mW x 2 @ 16Ohm
Voltage - Supply
1V ~ 1.8V
1.6V ~ 1.8V
Features
Depop, Differential Inputs, I2C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control
Mute
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Supplier Device Package
32-QFN (5x5)
25-WLCSP (2.5x2.5)
Package / Case
32-VFQFN Exposed Pad
25-UFBGA, WLCSP