AS3492-ZWLM
AS3492-ZWLM
Obsolete
Description:  IC LED DRIVER RGLTR 25MA 12WLCSP
Manufacturer:  ams OSRAM
Datasheet:   AS3492-ZWLM Datasheet
History Price: Obsolete
In Stock: 36400
AS3492-ZWLM vs AS3682-T
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
5
6
Voltage - Supply (Min)
2.5V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
5.3V
Current - Output / Channel
25mA
400mA (Flash)
Frequency
2MHz
1MHz
Dimming
-
-
Applications
Backlight
Backlight, Camera Flash
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-UFBGA, WLCSP
24-VFQFN Exposed Pad
Supplier Device Package
12-WLCSP (1.7x1.4)
24-QFN (4x4)