Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ ams OSRAM AS3535
AS3535
Obsolete
Linear - Amplifiers - Audio
Description:
AS1705V-T-Z MLPD10 LF T&R
Manufacturer:
ams OSRAM
Datasheet:
AS3535 Datasheet
History Price: Obsolete
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS3535 vs AS3400
Part No
AS3535
AS3400
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
Class AB
Output Type
-
1-Channel (Mono)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
-
1V ~ 1.8V
Features
-
Depop, Differential Inputs, I2C, Input Multiplexer, Volume Control
Mounting Type
-
Surface Mount
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
24-QFN (4x4)
Package / Case
-
24-VFQFN Exposed Pad