Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ ams OSRAM AS3560-BWLT-500
AS3560-BWLT-500
Active
Linear - Amplifiers - Audio
Description:
IC AMP CLASS G STER 30MW 16WLCSP
Manufacturer:
ams OSRAM
Datasheet:
AS3560-BWLT-500 Datasheet
History Price: $1.63240
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS3560-BWLT-500 vs AS3561
Part No
AS3560-BWLT-500
AS3561
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class G
Class H
Output Type
Headphones, 2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
30mW x 2 @ 16Ohm
30mW x 2 @ 16Ohm
Voltage - Supply
2.3V ~ 5.5V
2.3V ~ 5.5V
Features
Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-30 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-WLCSP (1.62x1.62)
16-WLCSP (1.62x1.62)
Package / Case
16-UFBGA, WLCSP
16-UFBGA, WLCSP