AS3561
AS3561
Obsolete
Description:  AS3561 WLP LF T&R
Manufacturer:  ams OSRAM
Datasheet:   AS3561 Datasheet
History Price: Obsolete
In Stock: 2800
AS3561 vs AS3422-EQFP-500
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Class H
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
30mW x 2 @ 16Ohm
-
Voltage - Supply
2.3V ~ 5.5V
1V ~ 1.8V
Features
-
Depop, Differential Inputs, I2C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-WLCSP (1.62x1.62)
32-QFN (5x5)
Package / Case
16-UFBGA, WLCSP
32-VFQFN Exposed Pad