AS3630-ZWLT
AS3630-ZWLT
Obsolete
Description:  IC LED DRVR RGLTR I2C 8A 25WLCSP
Manufacturer:  ams OSRAM
Datasheet:   AS3630-ZWLT Datasheet
History Price: Obsolete
In Stock: 2800
AS3630-ZWLT vs AS3695C
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
Linear
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
No
Number of Outputs
1
16
Voltage - Supply (Min)
2.5V
4V
Voltage - Supply (Max)
4.8V
5.5V
Voltage - Output
10V
-
Current - Output / Channel
8A (Flash)
-
Frequency
4MHz
-
Dimming
I2C
SPI
Applications
Camera Flash
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-UFBGA, WLCSP
64-LQFP
Supplier Device Package
25-WLCSP (2.5x2.5)
64-LQFP (14x14)