Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS3642-ZWLT
AS3642-ZWLT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRV RGLTR I2C 6WLCSP
Manufacturer:
ams OSRAM
Datasheet:
AS3642-ZWLT Datasheet
History Price: Obsolete
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS3642-ZWLT vs AS3682-EA1
Part No
AS3642-ZWLT
AS3682-EA1
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
6
Voltage - Supply (Min)
2.7V
3V
Voltage - Supply (Max)
4.5V
5.5V
Voltage - Output
2.8V ~ 4.7V
5.3V
Current - Output / Channel
500mA (Flash)
400mA (Flash)
Frequency
4MHz
1MHz
Dimming
I2C
-
Applications
Camera Flash
Backlight, Camera Flash
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFBGA, WLCSP
24-VFQFN Exposed Pad
Supplier Device Package
6-WLCSP (1.5x1.1)
24-QFN (4x4)