AS3647-ZWLT
AS3647-ZWLT
Obsolete
Description:  IC LED DRVR RGLTR I2C 13WLCSP
Manufacturer:  ams OSRAM
Datasheet:   AS3647-ZWLT Datasheet
History Price: Obsolete
In Stock: 16000
AS3647-ZWLT vs AS3682
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
2
6
Voltage - Supply (Min)
2.7V
3V
Voltage - Supply (Max)
4.4V
5.5V
Voltage - Output
2.8V ~ 5.5V
5.3V
Current - Output / Channel
800mA (Flash)
400mA (Flash)
Frequency
4MHz
1MHz
Dimming
I2C
-
Applications
Camera Flash
Backlight, Camera Flash
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-UFBGA, WLCSP
24-VFQFN Exposed Pad
Supplier Device Package
13-WLCSP (2.25x1.5)
24-QFN (4x4)