Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS3649-ZWLT
AS3649-ZWLT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR I2C 1A 16CSP
Manufacturer:
ams OSRAM
Datasheet:
AS3649-ZWLT Datasheet
History Price: Obsolete
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS3649-ZWLT vs AS3695C
Part No
AS3649-ZWLT
AS3695C
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
Linear
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
No
Number of Outputs
2
16
Voltage - Supply (Min)
2.7V
4V
Voltage - Supply (Max)
4.4V
5.5V
Voltage - Output
2.8V ~ 5.5V
-
Current - Output / Channel
1A (Flash)
-
Frequency
4MHz
-
Dimming
I2C
SPI
Applications
Camera Flash
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LBGA, CSPBGA
64-LQFP
Supplier Device Package
16-CSP (1.96x1.97)
64-LQFP (14x14)