AS3682-EA1
AS3682-EA1
Obsolete
Description:  IC LED DRIVER RGLTR 400MA 24QFN
Manufacturer:  ams OSRAM
Datasheet:   AS3682-EA1 Datasheet
History Price: Obsolete
In Stock: 27600
AS3682-EA1 vs AS3668-BWLT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
4
Voltage - Supply (Min)
3V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
5.3V
5.6V
Current - Output / Channel
400mA (Flash)
25.5mA
Frequency
1MHz
1MHz
Dimming
-
PWM
Applications
Backlight, Camera Flash
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
12-UFBGA, WLCSP
Supplier Device Package
24-QFN (4x4)
12-WLCSP (1.26x1.68)