AS3682
AS3682
Obsolete
Description:  IC LED DRIVER RGLTR 400MA 24QFN
Manufacturer:  ams OSRAM
Datasheet:   AS3682 Datasheet
History Price: Obsolete
In Stock: 11200
AS3682 vs AS3648-ZWLT
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
2
Voltage - Supply (Min)
3V
2.7V
Voltage - Supply (Max)
5.5V
4.4V
Voltage - Output
5.3V
2.8V ~ 5.5V
Current - Output / Channel
400mA (Flash)
1A (Flash)
Frequency
1MHz
4MHz
Dimming
-
I2C
Applications
Backlight, Camera Flash
Camera Flash
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
13-UFBGA, WLCSP
Supplier Device Package
24-QFN (4x4)
13-WLCSP (2.25x1.5)