AS3682
AS3682
Obsolete
Description:  IC LED DRIVER RGLTR 400MA 24QFN
Manufacturer:  ams OSRAM
Datasheet:   AS3682 Datasheet
History Price: Obsolete
In Stock: 11200
AS3682 vs AS3688
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Step-Up (Boost), Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
-
Number of Outputs
6
9
Voltage - Supply (Min)
3V
-
Voltage - Supply (Max)
5.5V
-
Voltage - Output
5.3V
25V
Current - Output / Channel
400mA (Flash)
900mA (Flash)
Frequency
1MHz
-
Dimming
-
-
Applications
Backlight, Camera Flash
Backlight, Camera Flash
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
32-QFN (5x5)