Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS3682
AS3682
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 400MA 24QFN
Manufacturer:
ams OSRAM
Datasheet:
AS3682 Datasheet
History Price: Obsolete
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AS3682 vs AS3824E-ZQFT
Part No
AS3682
AS3824E-ZQFT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
-
Topology
Switched Capacitor (Charge Pump)
-
Internal Switch(s)
Yes
-
Number of Outputs
6
-
Voltage - Supply (Min)
3V
-
Voltage - Supply (Max)
5.5V
-
Voltage - Output
5.3V
-
Current - Output / Channel
400mA (Flash)
-
Frequency
1MHz
-
Dimming
-
-
Applications
Backlight, Camera Flash
-
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
24-VFQFN Exposed Pad
-
Supplier Device Package
24-QFN (4x4)
-