AS3683-T
AS3683-T
Obsolete
Description:  IC LED DRIVER RGLTR 400MA 24QFN
Manufacturer:  ams OSRAM
Datasheet:   AS3683-T Datasheet
History Price: Obsolete
In Stock: 26800
AS3683-T vs AS3695C
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
Linear
Topology
Switched Capacitor (Charge Pump)
-
Internal Switch(s)
Yes
No
Number of Outputs
6
16
Voltage - Supply (Min)
3V
4V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
5.3V
-
Current - Output / Channel
400mA (Flash)
-
Frequency
1MHz
-
Dimming
-
SPI
Applications
Backlight
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
64-LQFP
Supplier Device Package
24-QFN (4x4)
64-LQFP (14x14)