AS3688
AS3688
Obsolete
Description:  IC LED DRIVER RGLTR 900MA 32QFN
Manufacturer:  ams OSRAM
Datasheet:   AS3688 Datasheet
History Price: Obsolete
In Stock: 25200
AS3688 vs AS3668-BWLT
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost), Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
-
Yes
Number of Outputs
9
4
Voltage - Supply (Min)
-
2.7V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
25V
5.6V
Current - Output / Channel
900mA (Flash)
25.5mA
Frequency
-
1MHz
Dimming
-
PWM
Applications
Backlight, Camera Flash
Backlight
Operating Temperature
-
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
12-UFBGA, WLCSP
Supplier Device Package
32-QFN (5x5)
12-WLCSP (1.26x1.68)