AS3689-T
AS3689-T
Obsolete
Description:  IC LED DRVR RGLTR 150MA 36WLCSP
Manufacturer:  ams OSRAM
Datasheet:   AS3689-T Datasheet
History Price: Obsolete
In Stock: 8000
AS3689-T vs AS3695C
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
Linear
Topology
Step-Up (Boost), Switched Capacitor (Charge Pump)
-
Internal Switch(s)
-
No
Number of Outputs
15
16
Voltage - Supply (Min)
3V
4V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
25V
-
Current - Output / Channel
150mA (Flash)
-
Frequency
-
-
Dimming
-
SPI
Applications
Backlight, Camera Flash
Backlight
Operating Temperature
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-UFBGA, WLCSP
64-LQFP
Supplier Device Package
36-WLCSP (3x3)
64-LQFP (14x14)