AS3824E-ZQFT
AS3824E-ZQFT
Obsolete
Description:  IC LED DRIVER 48QFN
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 45200
AS3824E-ZQFT vs AS3682
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
-
DC DC Regulator
Topology
-
Switched Capacitor (Charge Pump)
Internal Switch(s)
-
Yes
Number of Outputs
-
6
Voltage - Supply (Min)
-
3V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
-
5.3V
Current - Output / Channel
-
400mA (Flash)
Frequency
-
1MHz
Dimming
-
-
Applications
-
Backlight, Camera Flash
Operating Temperature
-
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
24-VFQFN Exposed Pad
Supplier Device Package
-
24-QFN (4x4)