AS4C8M32S-6TIN
AS4C8M32S-6TIN
Active
Description:  IC DRAM 256MBIT PAR 86TSOP II
Manufacturer:  Alliance Memory
History Price: $6.32889
In Stock: 39200
AS4C8M32S-6TIN vs AS4C8M16S-6BIN
Category
Series
-
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Type
Volatile
Volatile
Memory Format
DRAM
DRAM
Technology
SDRAM
SDRAM
Memory Size
256Mbit
128Mbit
Memory Organization
8M x 32
8M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
166 MHz
166 MHz
Write Cycle Time - Word, Page
-
2ns
Access Time
5.5 ns
5 ns
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
86-TFSOP (0.400", 10.16mm Width)
54-TFBGA
Supplier Device Package
86-TSOP II
54-TFBGA (8x8)