ASNT1124-KMM
ASNT1124-KMM
Active
Description:  IC MUX 44CQFP
Manufacturer:  ADSANTEC
History Price: $1,650.00000
In Stock: 19600
ASNT1124-KMM vs ASNT1122-KHC
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
-
4:1
Number of Circuits
1
1
On-State Resistance (Max)
-
-
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
-3.3V, 3.3V
3.1V ~ 3.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
32GHz
16GHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
-
Current - Leakage (IS(off)) (Max)
-
-
Crosstalk
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-CQFP
24-CQFN
Supplier Device Package
44-CQFP
24-CQFN