ASNT2111-KMF
ASNT2111-KMF
Active
Description:  IC MUX 1:2 64CQFP
Manufacturer:  ADSANTEC
History Price: $2,075.00000
In Stock: 35200
ASNT2111-KMF vs ASNT2123-KMM
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
1:2
-
Number of Circuits
1
1
On-State Resistance (Max)
-
-
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
3V ~ 3.6V
-3.3V, 3.3V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
-
32GHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
-
Current - Leakage (IS(off)) (Max)
-
-
Crosstalk
-
-
Operating Temperature
-
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-CFlatpack
44-CQFP
Supplier Device Package
64-CQFP (16x16)
44-CQFP