Packaging
Bulk
Retail Package
Multiplexer/Demultiplexer Circuit
1:2
2:1
On-State Resistance (Max)
-
-
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
3V ~ 3.6V
3.1V ~ 3.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
Channel Capacitance (CS(off), CD(off))
-
-
Current - Leakage (IS(off)) (Max)
-
-
Operating Temperature
-
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-CFlatpack
24-CQFN Exposed Pad
Supplier Device Package
64-CQFP (16x16)
24-CQFN (4x4)