Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ ADSANTEC ASNT5020
ASNT5020
Active
Interface - Signal Buffers, Repeaters, Splitters
Description:
17G Data/Clk Distributor 1-to-2
Manufacturer:
ADSANTEC
Datasheet:
ASNT5020 Datasheet
History Price: $250.00000
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ASNT5020 vs ASNT6113-KMC
Part No
ASNT5020
ASNT6113-KMC
Category
Interface - Signal Buffers, Repeaters, Splitters
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
ADSANTEC
ADSANTEC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Splitter, Digital
Splitter, Analog
Applications
-
-
Input
CML
CML
Output
CML
CML
Data Rate (Max)
-
25GHz
Number of Channels
1 x 1:3
1 x 1:3
Delay Time
-
-
Signal Conditioning
-
-
Capacitance - Input
-
-
Voltage - Supply
?.1V ~ 3.5V
3.1V ~ 3.5V
Current - Supply
170mA
300mA
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-CFlatPack
Supplier Device Package
24-QFN (4x4)
24-CQFP (8x8)