Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Microchip Technology AT25040B-MAPD-E
AT25040B-MAPD-E
Active
Memory
Description:
IC EEPROM 4KBIT SPI 5MHZ 8UDFN
Manufacturer:
Microchip Technology
Datasheet:
AT25040B-MAPD-E Datasheet
History Price: Active
In Stock: 24240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT25040B-MAPD-E vs AT24C01C-MAPD-E
Part No
AT25040B-MAPD-E
AT24C01C-MAPD-E
Category
Memory
Memory
Manufacturer
Microchip Technology
Microchip Technology
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
4Kbit
1Kbit
Memory Organization
512 x 8
128 x 8
Memory Interface
SPI
I2C
Clock Frequency
5 MHz
1 MHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
900 ns
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
8-UFDFN Exposed Pad
Supplier Device Package
8-UDFN (2x3)
8-UDFN (2x3)