☰
AT25040B-MAPD-E
AT25040B-MAPD-E
Active
Description:  IC EEPROM 4KBIT SPI 5MHZ 8UDFN
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 24240
AT25040B-MAPD-E vs AT24C04C-MAPD-E
Category
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EEPROM
EEPROM
Technology
EEPROM
EEPROM
Memory Size
4Kbit
4Kbit
Memory Organization
512 x 8
512 x 8
Memory Interface
SPI
I2C
Clock Frequency
5 MHz
400 kHz
Write Cycle Time - Word, Page
5ms
5ms
Access Time
-
900 ns
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
8-UFDFN Exposed Pad
Supplier Device Package
8-UDFN (2x3)
8-UDFN (2x3)