☰
AT45D021-JI
AT45D021-JI
Obsolete
Description:  IC FLASH 2MBIT SPI 10MHZ 32PLCC
Manufacturer:  Microchip Technology
Datasheet:   AT45D021-JI Datasheet
History Price: Obsolete
In Stock: 11680
AT45D021-JI vs AT49LV321T-11TI
Category
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
2Mbit
32Mbit
Memory Organization
264 Bytes x 1024 pages
4M x 8, 2M x 16
Memory Interface
SPI
Parallel
Clock Frequency
10 MHz
-
Write Cycle Time - Word, Page
14ms
150μs
Access Time
-
110 ns
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
32-PLCC (13.97x11.43)
48-TSOP