☰
AT45D021-TI
AT45D021-TI
Obsolete
Description:  IC FLASH 2MBIT SPI 10MHZ 28TSOP
Manufacturer:  Microchip Technology
Datasheet:   AT45D021-TI Datasheet
History Price: Obsolete
In Stock: 11040
AT45D021-TI vs AT49LV321T-11TI
Category
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH
FLASH
Memory Size
2Mbit
32Mbit
Memory Organization
264 Bytes x 1024 pages
4M x 8, 2M x 16
Memory Interface
SPI
Parallel
Clock Frequency
10 MHz
-
Write Cycle Time - Word, Page
14ms
150μs
Access Time
-
110 ns
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.465", 11.80mm Width)
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
28-TSOP
48-TSOP